Visual Sound, Inc. 8" 2-way Performance Pendant Mount Speaker PM8FA-B

Description
Atlas Sound For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" FA138 driver provides 100 degree (50 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Outstanding full range frequency response of 55Hz to 20kHz.
Description
Atlas Sound For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" FA138 driver provides 100 degree (50 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Outstanding full range frequency response of 55Hz to 20kHz.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 2-way Performance Pendant Mount Speaker
PM8FA-B
8" 2-way Performance Pendant Mount Speaker PM8FA-B
Atlas Sound For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" FA138 driver provides 100 degree (50 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Outstanding full range frequency response of 55Hz to 20kHz.

Atlas Sound

For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction.

  • 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block
  • 8" FA138 driver provides 100 degree (50 degree off-axis) coverage in the 2kHz octave band
  • 3 Meter Cable & Mounting Hardware Included
  • Compatible with standard 3/4" ceiling fan hardware
  • Outstanding full range frequency response of 55Hz to 20kHz.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM8FA-B
Product Name 8" 2-way Performance Pendant Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Speakers - 1699-TC7FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 143 Hz
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details