Visual Sound, Inc. Professional Studio Monitor PM0.4-n

Description
Fostex America 100mm woofer / 19mm tweeter Since its debut in late 2005, the PM0.4 has earn't an enviable reputation for high performance and sonic clarity. New for 2010 is the superbly attractive PM0.4n. - Need a speaker for installation into clubs, bars, restaurants or retail environment? No problem. With its compact size and 'wall mountability' the PM0.4-n fits right in. Available in a range of five high gloss colours, this new monitor sounds even better than it looks. And it looks stunning. 100mm woofer / 19mm tweeter Ultra compact - can be wall mounted using a suitable bracket such as K&M model 24185 - see photos of bracket below. Exclusively designed aromatic polyamide LF driver and UFLC (ply Urethane Film Laminated Cloth) HF driver for maximum sound performance High efficient bi-amplifier drive with 18W each for LF and HF drivers Offers superb audio transparency and quality in the studio Beautiful glossy front baffle with gently tapered top Available in a range of five attractive colours: Black, White, Red, Yellow and Violet making it ideal for installation in Pubs, Clubs, Restaurants and Retail environments
Description
Fostex America 100mm woofer / 19mm tweeter Since its debut in late 2005, the PM0.4 has earn't an enviable reputation for high performance and sonic clarity. New for 2010 is the superbly attractive PM0.4n. - Need a speaker for installation into clubs, bars, restaurants or retail environment? No problem. With its compact size and 'wall mountability' the PM0.4-n fits right in. Available in a range of five high gloss colours, this new monitor sounds even better than it looks. And it looks stunning. 100mm woofer / 19mm tweeter Ultra compact - can be wall mounted using a suitable bracket such as K&M model 24185 - see photos of bracket below. Exclusively designed aromatic polyamide LF driver and UFLC (ply Urethane Film Laminated Cloth) HF driver for maximum sound performance High efficient bi-amplifier drive with 18W each for LF and HF drivers Offers superb audio transparency and quality in the studio Beautiful glossy front baffle with gently tapered top Available in a range of five attractive colours: Black, White, Red, Yellow and Violet making it ideal for installation in Pubs, Clubs, Restaurants and Retail environments

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Monitor - PM0.4-n - Visual Sound, Inc.
Broomall, PA, USA
Professional Studio Monitor
PM0.4-n
Professional Studio Monitor PM0.4-n
Fostex America 100mm woofer / 19mm tweeter Since its debut in late 2005, the PM0.4 has earn't an enviable reputation for high performance and sonic clarity. New for 2010 is the superbly attractive PM0.4n. - Need a speaker for installation into clubs, bars, restaurants or retail environment? No problem. With its compact size and 'wall mountability' the PM0.4-n fits right in. Available in a range of five high gloss colours, this new monitor sounds even better than it looks. And it looks stunning. 100mm woofer / 19mm tweeter Ultra compact - can be wall mounted using a suitable bracket such as K&M model 24185 - see photos of bracket below. Exclusively designed aromatic polyamide LF driver and UFLC (ply Urethane Film Laminated Cloth) HF driver for maximum sound performance High efficient bi-amplifier drive with 18W each for LF and HF drivers Offers superb audio transparency and quality in the studio Beautiful glossy front baffle with gently tapered top Available in a range of five attractive colours: Black, White, Red, Yellow and Violet making it ideal for installation in Pubs, Clubs, Restaurants and Retail environments

Fostex America 100mm woofer / 19mm tweeter

Since its debut in late 2005, the PM0.4 has earn't an enviable reputation for high performance and sonic clarity. New for 2010 is the superbly attractive PM0.4n. - Need a speaker for installation into clubs, bars, restaurants or retail environment? No problem. With its compact size and 'wall mountability' the PM0.4-n fits right in. Available in a range of five high gloss colours, this new monitor sounds even better than it looks. And it looks stunning.

  • 100mm woofer / 19mm tweeter
  • Ultra compact - can be wall mounted using a suitable bracket such as K&M model 24185 - see photos of bracket below.
  • Exclusively designed aromatic polyamide LF driver and UFLC (ply Urethane Film Laminated Cloth)
  • HF driver for maximum sound performance
  • High efficient bi-amplifier drive with 18W each for LF and HF drivers
  • Offers superb audio transparency and quality in the studio
  • Beautiful glossy front baffle with gently tapered top
  • Available in a range of five attractive colours: Black, White, Red,
  • Yellow and Violet making it ideal for installation in Pubs, Clubs, Restaurants and Retail environments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM0.4-n
Product Name Professional Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 25 watts
Sensitivity 85.9 dB
Resonance Frequency 91 Hz
View Details
2 suppliers
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details