Visual Sound, Inc. PowerMax 3 Loudspeaker System PM 2600

Description
Dynacord The PM 2600 4-channel controlled power amplifier provides an overall output power capacity of 2600 watts into 4 ohms. Although being suitable for universal use, the amplifier has been mainly designed to easily accomplish professional active 2-way sound reinforcement installations incorporating full-range loudspeaker systems and sub woofers. This controlled power amplifier provides an integrated PowerMax12 frequency crossover, several processor-controlled functions, equalizers for matching the sound to acoustic necessities of the location or to the incorporated loudspeaker cabinets respectively, as well as extensive protection circuitry. The four power amplifier blocks of the PM2600 are designed in "Linear Precision Topology". This meanwhile legendary concept provides highest audio quality with an output power capacity of 2 x 700W / 4 ohms for the LO-channels and 2 x 600W / 4 ohms for the HI-channels. Up to three loudspeaker systems with a nominal impedance 8 ohms each can be connected to each output channel. The newly developed PowerMax12* frequency crossovers optimally utilize the amplifiers powerful performance as well as the reproduction and transmission abilities of full-range loudspeaker systems and sub woofers. Compared to conventional frequency crossovers, this ensures outstanding sound improvement with less effort. With a crossover frequency of 110 Hz, 12dB/octave, basically any full-range / sub woofer combination can be operated.
Description
Dynacord The PM 2600 4-channel controlled power amplifier provides an overall output power capacity of 2600 watts into 4 ohms. Although being suitable for universal use, the amplifier has been mainly designed to easily accomplish professional active 2-way sound reinforcement installations incorporating full-range loudspeaker systems and sub woofers. This controlled power amplifier provides an integrated PowerMax12 frequency crossover, several processor-controlled functions, equalizers for matching the sound to acoustic necessities of the location or to the incorporated loudspeaker cabinets respectively, as well as extensive protection circuitry. The four power amplifier blocks of the PM2600 are designed in "Linear Precision Topology". This meanwhile legendary concept provides highest audio quality with an output power capacity of 2 x 700W / 4 ohms for the LO-channels and 2 x 600W / 4 ohms for the HI-channels. Up to three loudspeaker systems with a nominal impedance 8 ohms each can be connected to each output channel. The newly developed PowerMax12* frequency crossovers optimally utilize the amplifiers powerful performance as well as the reproduction and transmission abilities of full-range loudspeaker systems and sub woofers. Compared to conventional frequency crossovers, this ensures outstanding sound improvement with less effort. With a crossover frequency of 110 Hz, 12dB/octave, basically any full-range / sub woofer combination can be operated.

Suppliers

Company
Product
Description
Supplier Links
PowerMax 3 Loudspeaker System - PM 2600 - Visual Sound, Inc.
Broomall, PA, USA
PowerMax 3 Loudspeaker System
PM 2600
PowerMax 3 Loudspeaker System PM 2600
Dynacord The PM 2600 4-channel controlled power amplifier provides an overall output power capacity of 2600 watts into 4 ohms. Although being suitable for universal use, the amplifier has been mainly designed to easily accomplish professional active 2-way sound reinforcement installations incorporating full-range loudspeaker systems and sub woofers. This controlled power amplifier provides an integrated PowerMax12 frequency crossover, several processor-controlled functions, equalizers for matching the sound to acoustic necessities of the location or to the incorporated loudspeaker cabinets respectively, as well as extensive protection circuitry. The four power amplifier blocks of the PM2600 are designed in "Linear Precision Topology". This meanwhile legendary concept provides highest audio quality with an output power capacity of 2 x 700W / 4 ohms for the LO-channels and 2 x 600W / 4 ohms for the HI-channels. Up to three loudspeaker systems with a nominal impedance 8 ohms each can be connected to each output channel. The newly developed PowerMax12* frequency crossovers optimally utilize the amplifiers powerful performance as well as the reproduction and transmission abilities of full-range loudspeaker systems and sub woofers. Compared to conventional frequency crossovers, this ensures outstanding sound improvement with less effort. With a crossover frequency of 110 Hz, 12dB/octave, basically any full-range / sub woofer combination can be operated.

Dynacord

The PM 2600 4-channel controlled power amplifier provides an overall output power capacity of 2600 watts into 4 ohms. Although being suitable for universal use, the amplifier has been mainly designed to easily accomplish professional active 2-way sound reinforcement installations incorporating full-range loudspeaker systems and sub woofers. This controlled power amplifier provides an integrated PowerMax12 frequency crossover, several processor-controlled functions, equalizers for matching the sound to acoustic necessities of the location or to the incorporated loudspeaker cabinets respectively, as well as extensive protection circuitry. The four power amplifier blocks of the PM2600 are designed in "Linear Precision Topology". This meanwhile legendary concept provides highest audio quality with an output power capacity of 2 x 700W / 4 ohms for the LO-channels and 2 x 600W / 4 ohms for the HI-channels. Up to three loudspeaker systems with a nominal impedance 8 ohms each can be connected to each output channel. The newly developed PowerMax12* frequency crossovers optimally utilize the amplifiers powerful performance as well as the reproduction and transmission abilities of full-range loudspeaker systems and sub woofers. Compared to conventional frequency crossovers, this ensures outstanding sound improvement with less effort. With a crossover frequency of 110 Hz, 12dB/octave, basically any full-range / sub woofer combination can be operated.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM 2600
Product Name PowerMax 3 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details