Tymphany Corporation HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm HDS-P830874

Description
Peerless Gold Woofers (HDS-P830874) HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830874) HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 6.5
Cupertino, CA, USA
HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm
HDS-P830874
HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm HDS-P830874
Peerless Gold Woofers (HDS-P830874) HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830874)
HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830874-ND - DigiKey
Thief River Falls, MN, United States
7.32 Ohms Woofer Speaker 75W 50Hz ~ 4kHz Top Round

7.32 Ohms Woofer Speaker 75W 50Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830874 HDS-P830874-ND
Product Name HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm Speakers
Nominal Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Horn Speaker - FBHS280240 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 95 dB
Nominal Power 30 watts
Maximum Power 30 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details