Sanyo North America Corporation
4,500 Lumens True XGA Multimedia Projector
BRIGHTEST 4,500 LUMENS, AND LIGHT WEIGHT SIZE
PLC-XU116 for use in a variety of meeting spaces and classrooms.
Weighing in at only 7.7 lbs, it offers the Industry's highest brightness for its class 4,500 lumens and a high contrast ratio of 1000:1, Durable Inorganic
Optical System (D.I.O.S.).
Brightness and contrast ratio combine to enable bright, big-screen projection with a high quality image.
CORNER KEYSTONE CORRECTION FUNCTION
This new functional projector has Vertical and Horizontal keystone correction and these allows Corner Keystone Correction Function eliminates distorted images caused by projection at an angle.
COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
PLC-XU116 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline.
PLC-XU116 automatically compensates for keystone picture distortion. Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it a really smart projector.
And moreover a wide range 1.6x optical zoom lens allows for flexible placement.
PROJECTING VIDEO PERFECTLY
High speed wireless and video streaming feature employs smooth video.
Wireless transmission speed has been further increased with IEEE802.11n high speed wireless.
WIRED LAN (RJ-45) FOR PROJECTOR CONTROL
This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via Network.
You can check the operating time of the amp and manage warning notification by email.
Power ON/OFF and switching of the input signal can also be controlled.
You save time in management and control.
USB DISPLAY FUNCTION
This advanced model has a USB display function that makes your presentation smarter and easier.
Once the driver is installed in your PC, the USB cable takes the place of both the VGA and audio cables.
CLOSED CAPTION
PLC-XU116 is Closed Caption compatible.
Sanyo North America Corporation
4,500 Lumens True XGA Multimedia Projector
- BRIGHTEST 4,500 LUMENS, AND LIGHT WEIGHT SIZE
- PLC-XU116 for use in a variety of meeting spaces and classrooms.
- Weighing in at only 7.7 lbs, it offers the Industry's highest brightness for its class 4,500 lumens and a high contrast ratio of 1000:1, Durable Inorganic
- Optical System (D.I.O.S.).
- Brightness and contrast ratio combine to enable bright, big-screen projection with a high quality image.
- CORNER KEYSTONE CORRECTION FUNCTION
- This new functional projector has Vertical and Horizontal keystone correction and these allows Corner Keystone Correction Function eliminates distorted images caused by projection at an angle.
- COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
- PLC-XU116 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline.
- PLC-XU116 automatically compensates for keystone picture distortion. Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it a really smart projector.
- And moreover a wide range 1.6x optical zoom lens allows for flexible placement.
- PROJECTING VIDEO PERFECTLY
- High speed wireless and video streaming feature employs smooth video.
- Wireless transmission speed has been further increased with IEEE802.11n high speed wireless.
- WIRED LAN (RJ-45) FOR PROJECTOR CONTROL
- This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via Network.
- You can check the operating time of the amp and manage warning notification by email.
- Power ON/OFF and switching of the input signal can also be controlled.
- You save time in management and control.
- USB DISPLAY FUNCTION
- This advanced model has a USB display function that makes your presentation smarter and easier.
- Once the driver is installed in your PC, the USB cable takes the place of both the VGA and audio cables.
- CLOSED CAPTION
- PLC-XU116 is Closed Caption compatible.