Product Overview
Don’t limit your viewing experience. Capture big screen, high-definition images for larger than life viewing with this DLP projector. The Optoma HD180 redefines the high-definition home theatre/multi-media experience with a new level of flexibility and quality. With true 1080p resolution, the HD180 delivers excellent color saturation and subtle details for excellent images. With its sleek design and diminutive size, the Optoma HD180 is perfect for sharing big-screen movies, sporting events and concerts with friends or taking video gaming to the next level. Two HDMI connectors provide the flexibility to connect to multiple sources with complete convenience.
At a Glance: Home Theater at its Best
Bright at 1700 ANSI lumens and contrast ratio of 3500:1
Throw Ratio: 1.5 to 1.8:1 (Distance/Width) (Example, create a 100” diagonal 16:9 image with projector located ~12’ from the screen)
Up to 300” screen size for large group viewing
Perfect for connecting to any home entertainment device with two HDMI, plus component, composite video and VGA
Backlit IR remote control
Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology
Delivering High-Definition Performance for Under $900
The Optoma HD180 delivers ultimate flexibility and performance to create a high-quality home theatre experience without the high-end price tag. Sleek and stylish, the HD180 is readily portable to allow you to share content at parties, family gatherings or any get together. A favorite of gamers, the projector allows users to play video games at home or with friends.
Bright and Versatile
The HD180, a DLP projector, sets the performance bar with high marks for crisp sharp images and video, delivering excellent color saturation and subtle details for superior image quality. With 1700 ANSI lumens of brightness, the HD180 will fill your home theater room with bright, vivid, lifelike images as large as 300 diagonal inches with high contrast ratio. The projector features a native 1080p resolution (1920 x 1080 pixels), while it also is compatible with most computer formats (UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh). The unit can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD180 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Features:
Costco extends manufacturer’s warranty to 2 years
Returns accepted within 90 days from date of purchase
Display Technology: Single 0.65” 1080p DMD DLP Technology by Texas Instruments
Resolution: 1920x1080
Brightness: 1700 ANSI Lumens
Contrast Ratio: 3500:1 (Full On/Full Off)
Lamp Life and Type: 4000/3000 Hours (STD/Bright) 230W P-VIP
Throw Ratio: 1.5 to 1.8:1 (Distance/Width)
Projection Distance: 4.92’ to 32.8’ (1.5 to 10m)
Image Size (Diagonal): 37.6” to 301.1” (0.95 to 7.64m)
Aspect Ratio: 16:9 Native, 4:3 and LBX Compatible
Computer Compatibility: HD, UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA Resized, VESA, PC and Macintosh Compatible
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Projection Lens: F= 2.55-2.87, f= 22.4–26.8mm, 1.2x Manual Zoom and Focus
Horizontal Scan Rate: 15.3 to 91.1 KHz
Vertical Refresh Rate: 25 to 85 Hz
Projection Method: Front, Rear, Ceiling Mount, Table Top
Dimensions (W x H x D): 12.76” x 3.82” x 9.21”
Weight: 6.4 lbs.
Leading the DLP Market in the Americas
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. Texas Instrument’s DLP® with BrilliantColor technology supports multi-color processing to produce stunning, vibrant colors on the screen. Unlike other technologies, which use only the three primary colors (red/green/blue) to produce the image, DLP Technology with BrilliantColor projectors use up to six separate colors for superior color quality.
Green by Design
As an Optoma ProJect Green™ projector, the HD180 has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
Standard Accessories: AC Power Cord, Composite Video Cable, Remote Control, Batteries for Remote, Lens Cap, User's Manual, Quick Start Card and Warranty Card.
Connectivity Chart
Native 1080p for the sharpest and brightest picture for all types of video including: Movies, Sports and Gaming
1700 ANSI lumens of brightness with 3500:1 contrast ratio
Up to 300” screen size for larger-than-life 1080p viewing; perfect choice for parties, family entertainment or any gatherings
Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology
Perfect for connecting to any home entertainment device with HDMI x2, component, composite and VGA such as Xbox, PS3, satellite, cable, Blu-ray DVD, etc.
Product Overview
Don’t limit your viewing experience. Capture big screen, high-definition images for larger than life viewing with this DLP projector. The Optoma HD180 redefines the high-definition home theatre/multi-media experience with a new level of flexibility and quality. With true 1080p resolution, the HD180 delivers excellent color saturation and subtle details for excellent images. With its sleek design and diminutive size, the Optoma HD180 is perfect for sharing big-screen movies, sporting events and concerts with friends or taking video gaming to the next level. Two HDMI connectors provide the flexibility to connect to multiple sources with complete convenience.
At a Glance: Home Theater at its Best
- Bright at 1700 ANSI lumens and contrast ratio of 3500:1
- Throw Ratio: 1.5 to 1.8:1 (Distance/Width) (Example, create a 100” diagonal 16:9 image with projector located ~12’ from the screen)
- Up to 300” screen size for large group viewing
- Perfect for connecting to any home entertainment device with two HDMI, plus component, composite video and VGA
- Backlit IR remote control
- Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology
Delivering High-Definition Performance for Under $900
The Optoma HD180 delivers ultimate flexibility and performance to create a high-quality home theatre experience without the high-end price tag. Sleek and stylish, the HD180 is readily portable to allow you to share content at parties, family gatherings or any get together. A favorite of gamers, the projector allows users to play video games at home or with friends.
Bright and Versatile
The HD180, a DLP projector, sets the performance bar with high marks for crisp sharp images and video, delivering excellent color saturation and subtle details for superior image quality. With 1700 ANSI lumens of brightness, the HD180 will fill your home theater room with bright, vivid, lifelike images as large as 300 diagonal inches with high contrast ratio. The projector features a native 1080p resolution (1920 x 1080 pixels), while it also is compatible with most computer formats (UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh). The unit can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM).
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD180 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Features:
- Costco extends manufacturer’s warranty to 2 years
- Returns accepted within 90 days from date of purchase
- Display Technology: Single 0.65” 1080p DMD DLP Technology by Texas Instruments
- Resolution: 1920x1080
- Brightness: 1700 ANSI Lumens
- Contrast Ratio: 3500:1 (Full On/Full Off)
- Lamp Life and Type: 4000/3000 Hours (STD/Bright) 230W P-VIP
- Throw Ratio: 1.5 to 1.8:1 (Distance/Width)
- Projection Distance: 4.92’ to 32.8’ (1.5 to 10m)
- Image Size (Diagonal): 37.6” to 301.1” (0.95 to 7.64m)
- Aspect Ratio: 16:9 Native, 4:3 and LBX Compatible
- Computer Compatibility: HD, UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA Resized, VESA, PC and Macintosh Compatible
- Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
- Projection Lens: F= 2.55-2.87, f= 22.4–26.8mm, 1.2x Manual Zoom and Focus
- Horizontal Scan Rate: 15.3 to 91.1 KHz
- Vertical Refresh Rate: 25 to 85 Hz
- Projection Method: Front, Rear, Ceiling Mount, Table Top
- Dimensions (W x H x D): 12.76” x 3.82” x 9.21”
- Weight: 6.4 lbs.
Leading the DLP Market in the Americas
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. Texas Instrument’s DLP® with BrilliantColor technology supports multi-color processing to produce stunning, vibrant colors on the screen. Unlike other technologies, which use only the three primary colors (red/green/blue) to produce the image, DLP Technology with BrilliantColor projectors use up to six separate colors for superior color quality.
Green by Design
As an Optoma ProJect Green™ projector, the HD180 has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
Standard Accessories: AC Power Cord, Composite Video Cable, Remote Control, Batteries for Remote, Lens Cap, User's Manual, Quick Start Card and Warranty Card.
Connectivity Chart
- Native 1080p for the sharpest and brightest picture for all types of video including: Movies, Sports and Gaming
- 1700 ANSI lumens of brightness with 3500:1 contrast ratio
- Up to 300” screen size for larger-than-life 1080p viewing; perfect choice for parties, family entertainment or any gatherings
- Features Texas Instruments 1080p DLP® chipset and BrilliantColor™ technology
- Perfect for connecting to any home entertainment device with HDMI x2, component, composite and VGA such as Xbox, PS3, satellite, cable, Blu-ray DVD, etc.