NEC'S VE281 mobile projector is designed to provide high brightness for small-to-medium-size
d businesses, education environments, corporate conference rooms and mobility applications where heavy ambient light is present but the space requires a small projector. This lightweight model is affordable with essential features, including 3D Ready technology, high-contrast images and a powerful 7W speaker. Its automated technologies - from Auto Power On and quick startup/shutdown to a lamp life up to 6000 hours - make it an eco-friendly choice. The VE281 offers the Intelligent Driving Scheme (IDS2) for increased lamp life and contrast and Crestron Roomview Connected for unified management. VIDI technology, a Philips innovation designed to work in conjunction with the color wheel, uses a brilliant pulse to increase the brightness of the image and a dark pulse to increase the contrast ratio.
Automatic Power ON via RGB (15-pin) input
BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
Quick startup/cooling/shut
down minimizes projector setup and teardown between meetings
ECO Mode technology helps extend lamp life and lowers power consumption
Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
Compact size and lightweight design simplify transport
Crestron Roomview Connected
NEC'S VE281 mobile projector is designed to provide high brightness for small-to-medium-sized businesses, education environments, corporate conference rooms and mobility applications where heavy ambient light is present but the space requires a small projector. This lightweight model is affordable with essential features, including 3D Ready technology, high-contrast images and a powerful 7W speaker. Its automated technologies - from Auto Power On and quick startup/shutdown to a lamp life up to 6000 hours - make it an eco-friendly choice. The VE281 offers the Intelligent Driving Scheme (IDS2) for increased lamp life and contrast and Crestron Roomview Connected for unified management. VIDI technology, a Philips innovation designed to work in conjunction with the color wheel, uses a brilliant pulse to increase the brightness of the image and a dark pulse to increase the contrast ratio.
- Automatic Power ON via RGB (15-pin) input
- BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
- Quick startup/cooling/shutdown minimizes projector setup and teardown between meetings
- ECO Mode technology helps extend lamp life and lowers power consumption
- Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
- Compact size and lightweight design simplify transport
- Crestron Roomview Connected