Visual Sound, Inc. Single 18-inch Powered Subwoofer PLASMA P2

Description
Electro-Voice The Electro-Voice® Plasma P2 is a new generation of high-power, compact subwoofers. It is designed as an ideal system extension for EV's Plasma P1 powered speakers. Its Class-H amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the Plasma P2 delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. The patented LPN (Low-Pass-Notch) filter compensates for transient distortion of dynamic signals, and allows the Plasma P2 to achieve a higher acoustic output than expected from a compact cabinet. The Plasma P2 is designed for applications where the highest-quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. 800-watt, dynamic output power Compact, ergonomic size for easy transportation EVX180B direct-radiating, 18-inch woofer Built-in, crossover LPN filter to compensate for low-frequency Transient distortion for full, extended bass response Integrated, heavy-duty casters Linear response for fail-safe operation Voice-coil tracking protection.
Description
Electro-Voice The Electro-Voice® Plasma P2 is a new generation of high-power, compact subwoofers. It is designed as an ideal system extension for EV's Plasma P1 powered speakers. Its Class-H amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the Plasma P2 delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. The patented LPN (Low-Pass-Notch) filter compensates for transient distortion of dynamic signals, and allows the Plasma P2 to achieve a higher acoustic output than expected from a compact cabinet. The Plasma P2 is designed for applications where the highest-quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. 800-watt, dynamic output power Compact, ergonomic size for easy transportation EVX180B direct-radiating, 18-inch woofer Built-in, crossover LPN filter to compensate for low-frequency Transient distortion for full, extended bass response Integrated, heavy-duty casters Linear response for fail-safe operation Voice-coil tracking protection.

Suppliers

Company
Product
Description
Supplier Links
Single 18-inch Powered Subwoofer - PLASMA P2 - Visual Sound, Inc.
Broomall, PA, USA
Single 18-inch Powered Subwoofer
PLASMA P2
Single 18-inch Powered Subwoofer PLASMA P2
Electro-Voice The Electro-Voice® Plasma P2 is a new generation of high-power, compact subwoofers. It is designed as an ideal system extension for EV's Plasma P1 powered speakers. Its Class-H amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the Plasma P2 delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. The patented LPN (Low-Pass-Notch) filter compensates for transient distortion of dynamic signals, and allows the Plasma P2 to achieve a higher acoustic output than expected from a compact cabinet. The Plasma P2 is designed for applications where the highest-quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. 800-watt, dynamic output power Compact, ergonomic size for easy transportation EVX180B direct-radiating, 18-inch woofer Built-in, crossover LPN filter to compensate for low-frequency Transient distortion for full, extended bass response Integrated, heavy-duty casters Linear response for fail-safe operation Voice-coil tracking protection.

Electro-Voice

The Electro-Voice® Plasma P2 is a new generation of high-power, compact subwoofers. It is designed as an ideal system extension for EV's Plasma P1 powered speakers. Its Class-H amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the Plasma P2 delivers the power required for high-level reinforcement.
Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. The patented LPN (Low-Pass-Notch) filter compensates for transient distortion of dynamic signals, and allows the Plasma P2 to achieve a higher acoustic output than expected from a compact cabinet. The Plasma P2 is designed for applications where the highest-quality sound is required: theater, A/V, stage monitoring, and sound reinforcement.

  • 800-watt, dynamic output power
  • Compact, ergonomic size for easy transportation
  • EVX180B direct-radiating, 18-inch woofer
  • Built-in, crossover LPN filter to compensate for low-frequency
  • Transient distortion for full, extended bass response
  • Integrated, heavy-duty casters
  • Linear response for fail-safe operation
  • Voice-coil tracking protection.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PLASMA P2
Product Name Single 18-inch Powered Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details