Visual Sound, Inc. PL® Series Wired Microphone PL84S

Description
Electro-Voice The PL84S® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With the added benefit of a virtually silent on/off switch, coupled with its warm lows, musical mid-range, and smooth high frequency response, the PL84S® captures all of the intimate detail expressive vocalists require.
Description
Electro-Voice The PL84S® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With the added benefit of a virtually silent on/off switch, coupled with its warm lows, musical mid-range, and smooth high frequency response, the PL84S® captures all of the intimate detail expressive vocalists require.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL84S - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL84S
PL® Series Wired Microphone PL84S
Electro-Voice The PL84S® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With the added benefit of a virtually silent on/off switch, coupled with its warm lows, musical mid-range, and smooth high frequency response, the PL84S® captures all of the intimate detail expressive vocalists require.

Electro-Voice

The PL84S® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With the added benefit of a virtually silent on/off switch, coupled with its warm lows, musical mid-range, and smooth high frequency response, the PL84S® captures all of the intimate detail expressive vocalists require.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL84S
Product Name PL® Series Wired Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details