Visual Sound, Inc. PL® Series Wired Microphone PL80a

Description
Electro-Voice The PL80a® is a premium-grade, supercardioid, dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.
Description
Electro-Voice The PL80a® is a premium-grade, supercardioid, dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL80a - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL80a
PL® Series Wired Microphone PL80a
Electro-Voice The PL80a® is a premium-grade, supercardioid, dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.

Electro-Voice

The PL80a® is a premium-grade, supercardioid, dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL80a
Product Name PL® Series Wired Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details