Visual Sound, Inc. PL® Series Wired Microphone PL35

Description
Electro-Voice The PL35® is a professional-grade, supercardioid, dynamic microphone. The PL35® is a professional-grade, supercardioid, dynamic microphone designed to deliver the power, punctuation, and natural tones of tom/snare drums in sound reinforcement systems or recording studios of any size. With its frequency response designed for the special tonal area toms/snare drums occupy, the PL35 delivers all of the dialed-in tone and percussive impact detail that professional drummers and sound system engineers require.
Description
Electro-Voice The PL35® is a professional-grade, supercardioid, dynamic microphone. The PL35® is a professional-grade, supercardioid, dynamic microphone designed to deliver the power, punctuation, and natural tones of tom/snare drums in sound reinforcement systems or recording studios of any size. With its frequency response designed for the special tonal area toms/snare drums occupy, the PL35 delivers all of the dialed-in tone and percussive impact detail that professional drummers and sound system engineers require.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL35 - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL35
PL® Series Wired Microphone PL35
Electro-Voice The PL35® is a professional-grade, supercardioid, dynamic microphone. The PL35® is a professional-grade, supercardioid, dynamic microphone designed to deliver the power, punctuation, and natural tones of tom/snare drums in sound reinforcement systems or recording studios of any size. With its frequency response designed for the special tonal area toms/snare drums occupy, the PL35 delivers all of the dialed-in tone and percussive impact detail that professional drummers and sound system engineers require.

Electro-Voice

The PL35® is a professional-grade, supercardioid, dynamic microphone.

The PL35® is a professional-grade, supercardioid, dynamic microphone designed to deliver the power, punctuation, and natural tones of tom/snare drums in sound reinforcement systems or recording studios of any size. With its frequency response designed for the special tonal area toms/snare drums occupy, the PL35 delivers all of the dialed-in tone and percussive impact detail that professional drummers and sound system engineers require.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL35
Product Name PL® Series Wired Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details