Visual Sound, Inc. Portable Projection Screen Piper

Description
Draper, Inc. Piper portable projection screen. Black borders and black "rise" below the image area. It's a breeze to set up: lift the upright, choose its height, and raise the screen. Upright clamps to matt black case for transportation or storage. Self-contained in an extruded aluminum case with powder coat finish. Built-in handle makes the Piper easy to carry. Optional carrying case available. Durable fiberglass matt white viewing surface. Sizes through 84" NTSC or 77" HDTV. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. Piper portable projection screen. Black borders and black "rise" below the image area. It's a breeze to set up: lift the upright, choose its height, and raise the screen. Upright clamps to matt black case for transportation or storage. Self-contained in an extruded aluminum case with powder coat finish. Built-in handle makes the Piper easy to carry. Optional carrying case available. Durable fiberglass matt white viewing surface. Sizes through 84" NTSC or 77" HDTV. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Portable Projection Screen - Piper - Visual Sound, Inc.
Broomall, PA, USA
Portable Projection Screen
Piper
Portable Projection Screen Piper
Draper, Inc. Piper portable projection screen. Black borders and black "rise" below the image area. It's a breeze to set up: lift the upright, choose its height, and raise the screen. Upright clamps to matt black case for transportation or storage. Self-contained in an extruded aluminum case with powder coat finish. Built-in handle makes the Piper easy to carry. Optional carrying case available. Durable fiberglass matt white viewing surface. Sizes through 84" NTSC or 77" HDTV. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

Piper portable projection screen. Black borders and black "rise" below the image area. It's a breeze to set up: lift the upright, choose its height, and raise the screen. Upright clamps to matt black case for transportation or storage. Self-contained in an extruded aluminum case with powder coat finish.

  • Built-in handle makes the Piper easy to carry.
  • Optional carrying case available.
  • Durable fiberglass matt white viewing surface.
  • Sizes through 84" NTSC or 77" HDTV.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Piper
Product Name Portable Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details