NEC Display Solutions 19" Value LED-Backlit Desktop Monitor w/ Built-In Speakers AS192WM-BK

Description
NEC's 19" AccuSync™ AS192WM desktop monitor is a value-driven, widescreen display with mercury-free LED backlighting and eco-friendly features. Ideal for cost-conscious users requiring essential technologies, this model offers a 33% reduction in power consumption and a near 20% reduction in weight, enabling easy transport and wall mounting capabilities. The AS192WM is compliant with ENERGY STAR® 6.0 and TCO 6.0 and is EPEAT™ Silver rated. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
Description
NEC's 19" AccuSync™ AS192WM desktop monitor is a value-driven, widescreen display with mercury-free LED backlighting and eco-friendly features. Ideal for cost-conscious users requiring essential technologies, this model offers a 33% reduction in power consumption and a near 20% reduction in weight, enabling easy transport and wall mounting capabilities. The AS192WM is compliant with ENERGY STAR® 6.0 and TCO 6.0 and is EPEAT™ Silver rated. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use

Suppliers

Company
Product
Description
Supplier Links
19
Itasca, IL, USA
19" Value LED-Backlit Desktop Monitor w/ Built-In Speakers
AS192WM-BK
19" Value LED-Backlit Desktop Monitor w/ Built-In Speakers AS192WM-BK
NEC's 19" AccuSync™ AS192WM desktop monitor is a value-driven, widescreen display with mercury-free LED backlighting and eco-friendly features. Ideal for cost-conscious users requiring essential technologies, this model offers a 33% reduction in power consumption and a near 20% reduction in weight, enabling easy transport and wall mounting capabilities. The AS192WM is compliant with ENERGY STAR® 6.0 and TCO 6.0 and is EPEAT™ Silver rated. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use

NEC's 19" AccuSync™ AS192WM desktop monitor is a value-driven, widescreen display with mercury-free LED backlighting and eco-friendly features. Ideal for cost-conscious users requiring essential technologies, this model offers a 33% reduction in power consumption and a near 20% reduction in weight, enabling easy transport and wall mounting capabilities. The AS192WM is compliant with ENERGY STAR® 6.0 and TCO 6.0 and is EPEAT™ Silver rated.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number AS192WM-BK
Product Name 19" Value LED-Backlit Desktop Monitor w/ Built-In Speakers
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
24
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details