Visual Sound, Inc. Wireless Receiver PGXD4

Description
Shure Incorporated The Shure PGXD4 receiver offers innovative 24-bit, 48 kHz digital audio technology for wireless that sounds like wired. True digital diversity means two antennas and two independent receivers are constantly working to provide rock-solid RF signal, and one touch scan finds a clear frequency instantly, making set up a snap. *24-bit / 48kHz digital technology for incredibly accurate sound *Automatic frequency selection locates a clear channel instantly *One-touch sync automatically syncs the transmitter and receiver *True digital diversity for rock-solid wireless signal reliability *Up to 5 compatible channels per frequency band *1/4" and XLR audio outputs *Included padded carrying case for portability and protection *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated The Shure PGXD4 receiver offers innovative 24-bit, 48 kHz digital audio technology for wireless that sounds like wired. True digital diversity means two antennas and two independent receivers are constantly working to provide rock-solid RF signal, and one touch scan finds a clear frequency instantly, making set up a snap. *24-bit / 48kHz digital technology for incredibly accurate sound *Automatic frequency selection locates a clear channel instantly *One-touch sync automatically syncs the transmitter and receiver *True digital diversity for rock-solid wireless signal reliability *Up to 5 compatible channels per frequency band *1/4" and XLR audio outputs *Included padded carrying case for portability and protection *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Wireless Receiver - PGXD4 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Receiver
PGXD4
Wireless Receiver PGXD4
Shure Incorporated The Shure PGXD4 receiver offers innovative 24-bit, 48 kHz digital audio technology for wireless that sounds like wired. True digital diversity means two antennas and two independent receivers are constantly working to provide rock-solid RF signal, and one touch scan finds a clear frequency instantly, making set up a snap. *24-bit / 48kHz digital technology for incredibly accurate sound *Automatic frequency selection locates a clear channel instantly *One-touch sync automatically syncs the transmitter and receiver *True digital diversity for rock-solid wireless signal reliability *Up to 5 compatible channels per frequency band *1/4" and XLR audio outputs *Included padded carrying case for portability and protection *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

The Shure PGXD4 receiver offers innovative 24-bit, 48 kHz digital audio technology for wireless that sounds like wired. True digital diversity means two antennas and two independent receivers are constantly working to provide rock-solid RF signal, and one touch scan finds a clear frequency instantly, making set up a snap.
*24-bit / 48kHz digital technology for incredibly accurate sound
*Automatic frequency selection locates a clear channel instantly
*One-touch sync automatically syncs the transmitter and receiver
*True digital diversity for rock-solid wireless signal reliability
*Up to 5 compatible channels per frequency band
*1/4" and XLR audio outputs
*Included padded carrying case for portability and protection
*FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD4
Product Name Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details