Visual Sound, Inc. UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver PGX14/93

Description
Shure Incorporated - The model PGX14/93 is an UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes WL93 Omnidirectional Micro-Lavalier Condenser Microphone, PGX1 Bodypack Transmitter, and PGX4 Diversity Receiver. Reliable system for spoken word applications.
Description
Shure Incorporated - The model PGX14/93 is an UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes WL93 Omnidirectional Micro-Lavalier Condenser Microphone, PGX1 Bodypack Transmitter, and PGX4 Diversity Receiver. Reliable system for spoken word applications.

Suppliers

Company
Product
Description
Supplier Links
UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver - PGX14/93 - Visual Sound, Inc.
Broomall, PA, USA
UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver
PGX14/93
UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver PGX14/93
Shure Incorporated - The model PGX14/93 is an UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes WL93 Omnidirectional Micro-Lavalier Condenser Microphone, PGX1 Bodypack Transmitter, and PGX4 Diversity Receiver. Reliable system for spoken word applications.

Shure Incorporated - The model PGX14/93 is an UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver.

Includes WL93 Omnidirectional Micro-Lavalier Condenser Microphone, PGX1 Bodypack Transmitter, and PGX4 Diversity Receiver. Reliable system for spoken word applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX14/93
Product Name UHF Performance Gear Wireless Lavalier Bodypack System with WL93 Lavalier Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details