Visual Sound, Inc. Cardioid Dynamic Vocal Microphone, with XLR - 1/4-Inch Cable PG58-QTR

Description
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Vocal Microphone, with XLR - 1/4-Inch Cable - PG58-QTR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Vocal Microphone, with XLR - 1/4-Inch Cable
PG58-QTR
Cardioid Dynamic Vocal Microphone, with XLR - 1/4-Inch Cable PG58-QTR
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals.

A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • On/off switch for onstage control
  • Hardened steel mesh ball grille that resists wear and abuse
  • Integral "pop" filter reduces explosive breath sounds and wind noise
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG58-QTR
Product Name Cardioid Dynamic Vocal Microphone, with XLR - 1/4-Inch Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details