Visual Sound, Inc. Cardioid Dynamic Snare and Tom Drum Microphone, with XLR-XLR Cable PG56-XLR

Description
Shure Incorporated The Model PG56 is a unidirectional (cardioid) dynamic snare and tom drum microphone with a compact design for close pickup. A compact drum microphone for close miking. The PG56-XLR includes a 15ft (4.57m) XLR to XLR Cable, A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, A50D drum mount and storage bag
Description
Shure Incorporated The Model PG56 is a unidirectional (cardioid) dynamic snare and tom drum microphone with a compact design for close pickup. A compact drum microphone for close miking. The PG56-XLR includes a 15ft (4.57m) XLR to XLR Cable, A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, A50D drum mount and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Snare and Tom Drum Microphone, with XLR-XLR Cable - PG56-XLR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Snare and Tom Drum Microphone, with XLR-XLR Cable
PG56-XLR
Cardioid Dynamic Snare and Tom Drum Microphone, with XLR-XLR Cable PG56-XLR
Shure Incorporated The Model PG56 is a unidirectional (cardioid) dynamic snare and tom drum microphone with a compact design for close pickup. A compact drum microphone for close miking. The PG56-XLR includes a 15ft (4.57m) XLR to XLR Cable, A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, A50D drum mount and storage bag

Shure Incorporated

The Model PG56 is a unidirectional (cardioid) dynamic snare and tom drum microphone with a compact design for close pickup.

A compact drum microphone for close miking. The PG56-XLR includes a 15ft (4.57m) XLR to XLR Cable, A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for drum applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • Integral stand mount
  • Hardened steel mesh tapered grille that resists wear and abuse
  • Includes 15ft. (4.57m) cable, A50D drum mount and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG56-XLR
Product Name Cardioid Dynamic Snare and Tom Drum Microphone, with XLR-XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details