Visual Sound, Inc. Cardioid Dynamic Kick Drum Microphone PG52-LC

Description
Shure Incorporated The PG52-LC includes an Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable and storage bag.
Description
Shure Incorporated The PG52-LC includes an Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable and storage bag.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Kick Drum Microphone - PG52-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Kick Drum Microphone
PG52-LC
Cardioid Dynamic Kick Drum Microphone PG52-LC
Shure Incorporated The PG52-LC includes an Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable and storage bag.

Shure Incorporated

The PG52-LC includes an Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Internal shock mount for reduced handling noise.
  • Durable metal construction.
  • Integral stand mount.
  • Hardened steel mesh tapered grille that resists wear and abuse.
  • Includes 15ft (4.57m) cable and storage bag.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG52-LC
Product Name Cardioid Dynamic Kick Drum Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details