Visual Sound, Inc. Cardioid Dynamic Speech/Vocal Microphone, with XLR - 1/4-Inch Cable PG48-QTR

Description
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Speech/Vocal Microphone, with XLR - 1/4-Inch Cable - PG48-QTR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Speech/Vocal Microphone, with XLR - 1/4-Inch Cable
PG48-QTR
Cardioid Dynamic Speech/Vocal Microphone, with XLR - 1/4-Inch Cable PG48-QTR
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications.

An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Durable metal construction
  • On/off switch for onstage control
  • Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG48-QTR
Product Name Cardioid Dynamic Speech/Vocal Microphone, with XLR - 1/4-Inch Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers