Visual Sound, Inc. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-QTC

Description
Shure Incorporated - An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag). An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.
Description
Shure Incorporated - An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag). An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.

Suppliers

Company
Product
Description
Supplier Links
Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4
Broomall, PA, USA
Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
PG48-QTC
Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-QTC
Shure Incorporated - An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag). An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.

Shure Incorporated - An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag).

An excellent performance microphone for spoken word applications. Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Durable metal construction.
  • On/off switch for onstage control.
  • Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG48-QTC
Product Name Vocal Microphone (Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details