Visual Sound, Inc. 3M™ PF324W Lightweight Widescreen Desktop LCD Privacy Filter PF324W

Description
3M Mobile Interactive Solutions Fits 24" Widescreen Desktop LCD Monitors. 3M™ PF324W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 24" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 20 7/8" wide x 13 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase
Description
3M Mobile Interactive Solutions Fits 24" Widescreen Desktop LCD Monitors. 3M™ PF324W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 24" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 20 7/8" wide x 13 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

Suppliers

Company
Product
Description
Supplier Links
3M™ PF324W Lightweight Widescreen Desktop LCD Privacy Filter - PF324W - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF324W Lightweight Widescreen Desktop LCD Privacy Filter
PF324W
3M™ PF324W Lightweight Widescreen Desktop LCD Privacy Filter PF324W
3M Mobile Interactive Solutions Fits 24" Widescreen Desktop LCD Monitors. 3M™ PF324W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 24" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 20 7/8" wide x 13 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

3M Mobile Interactive Solutions

Fits 24" Widescreen Desktop LCD Monitors.

  • 3M™ PF324W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 24" widescreen diagonal viewing area
  • Actual filter viewing area dimensions excluding the frame are 20 7/8" wide x 13 1/8" high
  • This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square
  • Helps keep confidential and private information safe
  • Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • Uses Command™ attachment method for durability and clean removal; optional hanger arms included
  • Reduces up to 98% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
  • One year warranty from date of purchase
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF324W
Product Name 3M™ PF324W Lightweight Widescreen Desktop LCD Privacy Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details