Visual Sound, Inc. Earworn microphone (cardioid) PEM 10.18 blk

Description
beyerdynamic, Inc. Earworn microphone, cardioid, black The PEM 10 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 10 is also suitable for spectacle wearers. Due to its cardioid polar pattern the PEM 10 features a high gain before feedback and eliminates rear sound. Cardioid polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shield
Description
beyerdynamic, Inc. Earworn microphone, cardioid, black The PEM 10 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 10 is also suitable for spectacle wearers. Due to its cardioid polar pattern the PEM 10 features a high gain before feedback and eliminates rear sound. Cardioid polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shield

Suppliers

Company
Product
Description
Supplier Links
Earworn microphone (cardioid) - PEM 10.18 blk - Visual Sound, Inc.
Broomall, PA, USA
Earworn microphone (cardioid)
PEM 10.18 blk
Earworn microphone (cardioid) PEM 10.18 blk
beyerdynamic, Inc. Earworn microphone, cardioid, black The PEM 10 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 10 is also suitable for spectacle wearers. Due to its cardioid polar pattern the PEM 10 features a high gain before feedback and eliminates rear sound. Cardioid polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shield

beyerdynamic, Inc.

Earworn microphone, cardioid, black

The PEM 10 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 10 is also suitable for spectacle wearers. Due to its cardioid polar pattern the PEM 10 features a high gain before feedback and eliminates rear sound.

  • Cardioid polar pattern
  • Lightweight, flexible ear loop
  • Suitable for spectacle wearers
  • Unobtrusive design in black or beige
  • Suitable for use with beltpack transmitters
  • Supplied with pop shield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PEM 10.18 blk
Product Name Earworn microphone (cardioid)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details