Wharfedale Pro KM-5

Description
KM-5 is a dynamic microphone specifically tuned for snares and toms with plenty of upper bass and low mid punch. A fast transient response in the upper mid region gives an open and detailed delivery. An integral drum rim clip allows direct mounting to snare and tom rims. The clip helps to protect the microphone from wayward drumsticks and includes a rubber shockmount to dampen transmission directly from the rim.
Description
KM-5 is a dynamic microphone specifically tuned for snares and toms with plenty of upper bass and low mid punch. A fast transient response in the upper mid region gives an open and detailed delivery. An integral drum rim clip allows direct mounting to snare and tom rims. The clip helps to protect the microphone from wayward drumsticks and includes a rubber shockmount to dampen transmission directly from the rim.

Suppliers

Company
Product
Description
Supplier Links
 - KM-5 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
KM-5 is a dynamic microphone specifically tuned for snares and toms with plenty of upper bass and low mid punch. A fast transient response in the upper mid region gives an open and detailed delivery. An integral drum rim clip allows direct mounting to snare and tom rims. The clip helps to protect the microphone from wayward drumsticks and includes a rubber shockmount to dampen transmission directly from the rim.

KM-5 is a dynamic microphone specifically tuned for snares and toms with plenty of upper bass and low mid punch. A fast transient response in the upper mid region gives an open and detailed delivery.

An integral drum rim clip allows direct mounting to snare and tom rims. The clip helps to protect the microphone from wayward drumsticks and includes a rubber shockmount to dampen transmission directly from the rim.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number KM-5
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details