Visual Sound, Inc. Air Conditioned Environmental Enclosure for flat panels PE-ACX-42P/L

Description
Display Devices, Inc. A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifier... A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Heavy gauge steel enclosure with 1/2" poly carbonate viewing port. Hinged door with tamper resistant lock system. Sealed Air Conditioned enclosure with thermostat and circulation fans. RS-232 I/O for remote monitoring and control. Positional mount for 1 RU EIA accessory. Optional heating, pedestal and touchscreen available. 110/220V. Designed for temperature range 35°-115°F. Larger sizes available. Fully sealed for outdoor environments -15° to 115° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Integrated air conditioning with optional heating Custom pedestal design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O
Description
Display Devices, Inc. A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifier... A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Heavy gauge steel enclosure with 1/2" poly carbonate viewing port. Hinged door with tamper resistant lock system. Sealed Air Conditioned enclosure with thermostat and circulation fans. RS-232 I/O for remote monitoring and control. Positional mount for 1 RU EIA accessory. Optional heating, pedestal and touchscreen available. 110/220V. Designed for temperature range 35°-115°F. Larger sizes available. Fully sealed for outdoor environments -15° to 115° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Integrated air conditioning with optional heating Custom pedestal design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O

Suppliers

Company
Product
Description
Supplier Links
Air Conditioned Environmental Enclosure for flat panels - PE-ACX-42P/L - Visual Sound, Inc.
Broomall, PA, USA
Air Conditioned Environmental Enclosure for flat panels
PE-ACX-42P/L
Air Conditioned Environmental Enclosure for flat panels PE-ACX-42P/L
Display Devices, Inc. A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifier... A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Heavy gauge steel enclosure with 1/2" poly carbonate viewing port. Hinged door with tamper resistant lock system. Sealed Air Conditioned enclosure with thermostat and circulation fans. RS-232 I/O for remote monitoring and control. Positional mount for 1 RU EIA accessory. Optional heating, pedestal and touchscreen available. 110/220V. Designed for temperature range 35°-115°F. Larger sizes available. Fully sealed for outdoor environments -15° to 115° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Integrated air conditioning with optional heating Custom pedestal design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O

Display Devices, Inc.

A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifier...

A protective enclosure for 42" displays with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Heavy gauge steel enclosure with 1/2" poly carbonate viewing port. Hinged door with tamper resistant lock system. Sealed Air Conditioned enclosure with thermostat and circulation fans. RS-232 I/O for remote monitoring and control. Positional mount for 1 RU EIA accessory. Optional heating, pedestal and touchscreen available. 110/220V. Designed for temperature range 35°-115°F. Larger sizes available.

  • Fully sealed for outdoor environments -15° to 115° F
  • Bullet, impact, abrasion and chemical resistant
  • 1/2" clear polycarbonate window
  • Aluminum construction
  • Hinged door for easy access to cable dressing and flat panel maintenance
  • Recessed locks with tamper-resistant hardware
  • Portrait or landscape versions available for 20" - 103" displays
  • EIA 19" 1 RU rack mount behind display
  • Optional touch screen
  • Integrated air conditioning with optional heating
  • Custom pedestal design and fabrication
  • Proprietary thermal sensing control circuit with RS-232 I/O
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PE-ACX-42P/L
Product Name Air Conditioned Environmental Enclosure for flat panels
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details