ZGC, Inc. Transvideo CineMonitor HD 3D View 12" 917TS0064

Description
Transvideo CineMonitor HD 3D View 12" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 12" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs
Description
Transvideo CineMonitor HD 3D View 12" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 12" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD 3D View 12
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD 3D View 12"
917TS0064
Transvideo CineMonitor HD 3D View 12" 917TS0064
Transvideo CineMonitor HD 3D View 12" The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography. 12" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS Left Right 85°, Up 70°, Down 80° Power 10 to 36V DC on XLR4 (-1,+4) 30W Weight 3700 grams, 8.1 lbs

Transvideo CineMonitor HD 3D View 12"
The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode.
TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry.
Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.
12" Hi-Definition monitor for 3D and 2D D-Cinema
High brightness display 1000 NITS
Left Right 85°, Up 70°, Down 80°
Power 10 to 36V DC on XLR4 (-1,+4) 30W
Weight 3700 grams, 8.1 lbs

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0064
Product Name Transvideo CineMonitor HD 3D View 12"
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543609 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details