Visual Sound, Inc. High Efficiency 75 Watt Compression Driver PD75T

Description
Atlas Sound The Atlas Sound model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. Model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. This model features a sound chamber, phasing plug, magnetic-structure components machined to optimum tolerances, 2" voice coil and offers a plane wave frequency response of 100Hz - 3.7kHz (+5dB). This unit, which is comprised of a transformer with 16? bypass, will meet a variety of applications. The PD75T provides screw-type terminals for matching direct to the 16? voice coil impedance and a built-in varnish impregnated, multi-tap 70.7 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover. The PD75T is terminated in a standard 1 3?8" - 18 thread male couplings for use with screw-on horns, or with Atlas Sound Model YDA-TH adapters for bolt-on large format horns. Diaphragms are replaceable with appropriate equipment. A replacement diaphragm, model PD75TDIA, is available. Internal components are enclosed within a protective die-cast and polycarbonate injection molded housing and finished in gray baked epoxy. Outstanding Sound Reproduction and Power Handling For Signaling, Music, and Public Address Systems Extended Frequency Response Range For Optimum Intelligibility 75 Watt Power Rating Environment-Resistan t Construction For Indoor/Outdoor Use Offered with Transformer and 16? Tap
Description
Atlas Sound The Atlas Sound model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. Model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. This model features a sound chamber, phasing plug, magnetic-structure components machined to optimum tolerances, 2" voice coil and offers a plane wave frequency response of 100Hz - 3.7kHz (+5dB). This unit, which is comprised of a transformer with 16? bypass, will meet a variety of applications. The PD75T provides screw-type terminals for matching direct to the 16? voice coil impedance and a built-in varnish impregnated, multi-tap 70.7 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover. The PD75T is terminated in a standard 1 3?8" - 18 thread male couplings for use with screw-on horns, or with Atlas Sound Model YDA-TH adapters for bolt-on large format horns. Diaphragms are replaceable with appropriate equipment. A replacement diaphragm, model PD75TDIA, is available. Internal components are enclosed within a protective die-cast and polycarbonate injection molded housing and finished in gray baked epoxy. Outstanding Sound Reproduction and Power Handling For Signaling, Music, and Public Address Systems Extended Frequency Response Range For Optimum Intelligibility 75 Watt Power Rating Environment-Resistan t Construction For Indoor/Outdoor Use Offered with Transformer and 16? Tap

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 75 Watt Compression Driver - PD75T - Visual Sound, Inc.
Broomall, PA, USA
High Efficiency 75 Watt Compression Driver
PD75T
High Efficiency 75 Watt Compression Driver PD75T
Atlas Sound The Atlas Sound model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. Model PD75T is a fully environment-resistan t 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. This model features a sound chamber, phasing plug, magnetic-structure components machined to optimum tolerances, 2" voice coil and offers a plane wave frequency response of 100Hz - 3.7kHz (+5dB). This unit, which is comprised of a transformer with 16? bypass, will meet a variety of applications. The PD75T provides screw-type terminals for matching direct to the 16? voice coil impedance and a built-in varnish impregnated, multi-tap 70.7 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover. The PD75T is terminated in a standard 1 3?8" - 18 thread male couplings for use with screw-on horns, or with Atlas Sound Model YDA-TH adapters for bolt-on large format horns. Diaphragms are replaceable with appropriate equipment. A replacement diaphragm, model PD75TDIA, is available. Internal components are enclosed within a protective die-cast and polycarbonate injection molded housing and finished in gray baked epoxy. Outstanding Sound Reproduction and Power Handling For Signaling, Music, and Public Address Systems Extended Frequency Response Range For Optimum Intelligibility 75 Watt Power Rating Environment-Resistan t Construction For Indoor/Outdoor Use Offered with Transformer and 16? Tap

Atlas Sound

The Atlas Sound model PD75T is a fully environment-resistant 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas.

Model PD75T is a fully environment-resistant 75 Watt driver for indoor or outdoor applications and is recommended for use in expansive and/or high ambient sound-level areas. This model features a sound chamber, phasing plug, magnetic-structure components machined to optimum tolerances, 2" voice coil and offers a plane wave frequency response of 100Hz - 3.7kHz (+5dB).
This unit, which is comprised of a transformer with 16? bypass, will meet a variety of applications. The PD75T provides screw-type terminals for matching direct to the 16? voice coil impedance and a built-in varnish impregnated, multi-tap 70.7 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover.
The PD75T is terminated in a standard 1 3?8" - 18 thread male couplings for use with screw-on horns, or with Atlas Sound Model YDA-TH adapters for bolt-on large format horns. Diaphragms are replaceable with appropriate equipment. A replacement diaphragm, model PD75TDIA, is available.
Internal components are enclosed within a protective die-cast and polycarbonate injection molded housing and finished in gray baked epoxy.

  • Outstanding Sound Reproduction and Power Handling For Signaling, Music, and Public Address Systems
  • Extended Frequency Response Range For Optimum Intelligibility
  • 75 Watt Power Rating
  • Environment-Resistant Construction For Indoor/Outdoor Use
  • Offered with Transformer and 16? Tap
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD75T
Product Name High Efficiency 75 Watt Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details