Visual Sound, Inc. Very High Output 40 x 30 Degree Mid-High Loudspeaker System PD743

Description
JBL Professional The PD743 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of traditional single-driver designs. A single module produces greater than 104 dB SPL (continuous) at distances of 65 m (215 ft). The PD743 may be used in arrays with other PD series modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 40° by 30° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency arrayability and minimizes size Integrated rigging system simplifies array design and construction
Description
JBL Professional The PD743 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of traditional single-driver designs. A single module produces greater than 104 dB SPL (continuous) at distances of 65 m (215 ft). The PD743 may be used in arrays with other PD series modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 40° by 30° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency arrayability and minimizes size Integrated rigging system simplifies array design and construction

Suppliers

Company
Product
Description
Supplier Links
Very High Output 40 x 30 Degree Mid-High Loudspeaker System - PD743 - Visual Sound, Inc.
Broomall, PA, USA
Very High Output 40 x 30 Degree Mid-High Loudspeaker System
PD743
Very High Output 40 x 30 Degree Mid-High Loudspeaker System PD743
JBL Professional The PD743 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of traditional single-driver designs. A single module produces greater than 104 dB SPL (continuous) at distances of 65 m (215 ft). The PD743 may be used in arrays with other PD series modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 40° by 30° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency arrayability and minimizes size Integrated rigging system simplifies array design and construction

JBL Professional

The PD743 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of traditional single-driver designs. A single module produces greater than 104 dB SPL (continuous) at distances of 65 m (215 ft). The PD743 may be used in arrays with other PD series modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves.

  • 40° by 30° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array
  • IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB
  • Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs
  • Pattern control maintained to below 400 Hz
  • Co-axial mid/high-frequency module layout improves midfrequency arrayability and minimizes size
  • Integrated rigging system simplifies array design and construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD743
Product Name Very High Output 40 x 30 Degree Mid-High Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details