Visual Sound, Inc. High Output, Three-Way, 60 x 40 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/64

Description
JBL Professional PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified (passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 60° x 40° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes
Description
JBL Professional PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified (passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 60° x 40° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes

Suppliers

Company
Product
Description
Supplier Links
High Output, Three-Way, 60 x 40 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish - PD5322/64 - Visual Sound, Inc.
Broomall, PA, USA
High Output, Three-Way, 60 x 40 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
PD5322/64
High Output, Three-Way, 60 x 40 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/64
JBL Professional PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified (passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 60° x 40° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes

JBL Professional

PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications.

PD5322/64 is a Precision Directivity™ 60° by 40° full range, three way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified (passive mid/high) or in tri-amplified mode.

  • Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz
  • High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 60° x 40° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5322/64
Product Name High Output, Three-Way, 60 x 40 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details