Visual Sound, Inc. High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, White Finish PD5322/43-WH

Description
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes
Description
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, White Finish
PD5322/43-WH
High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, White Finish PD5322/43-WH
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes

JBL Professional

PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications.

PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control.

  • Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz
  • High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5322/43-WH
Product Name High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
 - LX-12, LX-12E, LX-12EW - Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details