Visual Sound, Inc. High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker, Black Finish PD5200/95

Description
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Description
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

Suppliers

Company
Product
Description
Supplier Links
High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker, Black Finish - PD5200/95 - Visual Sound, Inc.
Broomall, PA, USA
High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker, Black Finish
PD5200/95
High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker, Black Finish PD5200/95
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

JBL Professional

PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency.

  • High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5200/95
Product Name High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details