Visual Sound, Inc. Weather Resistant High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker for Outdoor Placement PD5200/95-WRC

Description
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Description
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker for Outdoor Placement - PD5200/95-WRC - Visual Sound, Inc.
Broomall, PA, USA
Weather Resistant High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker for Outdoor Placement
PD5200/95-WRC
Weather Resistant High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker for Outdoor Placement PD5200/95-WRC
JBL Professional PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

JBL Professional

PD5200/95 is a Precision Directivity™ 90° by 50° mid-high frequency loudspeaker designed for applications requiring high output capability with excellent pattern control. The CMCD-82H cone midrange compression driver consists of a driver/phasing plug assembly providing high output with low distortion. CMCD-82H's extended response allows for smoother transition to the high frequency driver and the smaller entrance diameter into the waveguide provides for better pattern control. The integral 200 mm (8 inch) driver features a high power Differential Drive® dual voice coil design. The 2431H large format high frequency compression driver utilizes a neodymium magnet and aluminum diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5200/95 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency.

  • High power 200 mm (8 in) dual-coil CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5200/95-WRC
Product Name Weather Resistant High Output, Two-Way, 90 x 50 Degree Mid/High Frequency Loudspeaker for Outdoor Placement
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details
Speakers - NCP-1540R01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 54 Hz
View Details