Visual Sound, Inc. Pro Comm® PCX V-12 Handheld System CH 12A 206.4 MHz PCX V-12 Handheld CH 12A

Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX V-12 Handheld System CH 12A 206.4 MHz - PCX V-12 Handheld CH 12A - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX V-12 Handheld System CH 12A 206.4 MHz
PCX V-12 Handheld CH 12A
Pro Comm® PCX V-12 Handheld System CH 12A 206.4 MHz PCX V-12 Handheld CH 12A
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX V-12 Handheld CH 12A
Product Name Pro Comm® PCX V-12 Handheld System CH 12A 206.4 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details