Visual Sound, Inc. Pro Comm® PCX U-12 Handheld System CH A3 788.150 MHz PCX U-12 Handheld CH

Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-12 Handheld System CH A3 788.150 MHz - PCX U-12 Handheld CH - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-12 Handheld System CH A3 788.150 MHz
PCX U-12 Handheld CH
Pro Comm® PCX U-12 Handheld System CH A3 788.150 MHz PCX U-12 Handheld CH
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-12 Handheld CH
Product Name Pro Comm® PCX U-12 Handheld System CH A3 788.150 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details