Visual Sound, Inc. Pro Comm® PCX U-12 Handheld System CH A6 792.350 MHz PCX U-12 Handheld CH A6

Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-12 Handheld System CH A6 792.350 MHz - PCX U-12 Handheld CH A6 - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-12 Handheld System CH A6 792.350 MHz
PCX U-12 Handheld CH A6
Pro Comm® PCX U-12 Handheld System CH A6 792.350 MHz PCX U-12 Handheld CH A6
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-12 Handheld CH A6
Product Name Pro Comm® PCX U-12 Handheld System CH A6 792.350 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details