Visual Sound, Inc. Polar Choice Boundary Satellite PC Boundary Sat

Description
Electro-Voice The new PolarChoice Boundary Satellite from Electro-Voice is the most unique and flexible wireless boundary microphone available today. In any situation or installation, the PC Boundary Sat provides a microphone solution you never thought possible. Accepts Electro-Voice & Telex bodypack transmitters. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk High visibility blue LED clearly displays mic status to the user. High visibility blue LED clearly displays mic status to the user. Wireless system sold separately.
Description
Electro-Voice The new PolarChoice Boundary Satellite from Electro-Voice is the most unique and flexible wireless boundary microphone available today. In any situation or installation, the PC Boundary Sat provides a microphone solution you never thought possible. Accepts Electro-Voice & Telex bodypack transmitters. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk High visibility blue LED clearly displays mic status to the user. High visibility blue LED clearly displays mic status to the user. Wireless system sold separately.

Suppliers

Company
Product
Description
Supplier Links
Polar Choice Boundary Satellite - PC Boundary Sat - Visual Sound, Inc.
Broomall, PA, USA
Polar Choice Boundary Satellite
PC Boundary Sat
Polar Choice Boundary Satellite PC Boundary Sat
Electro-Voice The new PolarChoice Boundary Satellite from Electro-Voice is the most unique and flexible wireless boundary microphone available today. In any situation or installation, the PC Boundary Sat provides a microphone solution you never thought possible. Accepts Electro-Voice & Telex bodypack transmitters. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk High visibility blue LED clearly displays mic status to the user. High visibility blue LED clearly displays mic status to the user. Wireless system sold separately.

Electro-Voice

The new PolarChoice Boundary Satellite from Electro-Voice is the most unique and flexible wireless boundary microphone available today. In any situation or installation, the PC Boundary Sat provides a microphone solution you never thought possible.

  • Accepts Electro-Voice & Telex bodypack transmitters.
  • Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid
  • Exceptional sound quality with EV's proven PolarChoice design.
  • Consistent microphone voicing across all four patterns.
  • Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk
  • High visibility blue LED clearly displays mic status to the user.
  • High visibility blue LED clearly displays mic status to the user.
  • Wireless system sold separately.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PC Boundary Sat
Product Name Polar Choice Boundary Satellite
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details