Visual Sound, Inc. Flush-Mount Speaker Assembly with Volume Control* PC-671RV

Description
TOA Electronics, Inc. 8" Cone Driver, *25/70.7 V Multi-Tap Transformer (6 W max.), Screwdriver-adjustab le Volume Control , High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *Screwdriver-adjusta ble Volume Control *High Sensitivity: 96 dB SPL *Five Year Warranty
Description
TOA Electronics, Inc. 8" Cone Driver, *25/70.7 V Multi-Tap Transformer (6 W max.), Screwdriver-adjustab le Volume Control , High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *Screwdriver-adjusta ble Volume Control *High Sensitivity: 96 dB SPL *Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Flush-Mount Speaker Assembly with Volume Control* - PC-671RV - Visual Sound, Inc.
Broomall, PA, USA
Flush-Mount Speaker Assembly with Volume Control*
PC-671RV
Flush-Mount Speaker Assembly with Volume Control* PC-671RV
TOA Electronics, Inc. 8" Cone Driver, *25/70.7 V Multi-Tap Transformer (6 W max.), Screwdriver-adjustab le Volume Control , High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *Screwdriver-adjusta ble Volume Control *High Sensitivity: 96 dB SPL *Five Year Warranty

TOA Electronics, Inc.

8" Cone Driver, *25/70.7 V Multi-Tap Transformer (6 W max.), Screwdriver-adjustable Volume Control , High Sensitivity: 96 dB SPL, Five Year Warranty

*8" Cone Driver
*25/70.7 V Multi-Tap Transformer (6 W max.)
*Screwdriver-adjustable Volume Control
*High Sensitivity: 96 dB SPL
*Five Year Warranty

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC-671RV
Product Name Flush-Mount Speaker Assembly with Volume Control*
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
CF-70 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details