Visual Sound, Inc. Flush-Mount Speaker Assembly PC-671R

Description
TOA Electronics, Inc. 8" Cone Driver, 25/70.7 V Multi-Tap Transformer (6 W max.), High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *High Sensitivity: 96 dB SPL *Five Year Warranty
Description
TOA Electronics, Inc. 8" Cone Driver, 25/70.7 V Multi-Tap Transformer (6 W max.), High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *High Sensitivity: 96 dB SPL *Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Flush-Mount Speaker Assembly - PC-671R - Visual Sound, Inc.
Broomall, PA, USA
Flush-Mount Speaker Assembly
PC-671R
Flush-Mount Speaker Assembly PC-671R
TOA Electronics, Inc. 8" Cone Driver, 25/70.7 V Multi-Tap Transformer (6 W max.), High Sensitivity: 96 dB SPL, Five Year Warranty *8" Cone Driver *25/70.7 V Multi-Tap Transformer (6 W max.) *High Sensitivity: 96 dB SPL *Five Year Warranty

TOA Electronics, Inc.

8" Cone Driver, 25/70.7 V Multi-Tap Transformer (6 W max.), High Sensitivity: 96 dB SPL, Five Year Warranty

*8" Cone Driver
*25/70.7 V Multi-Tap Transformer (6 W max.)
*High Sensitivity: 96 dB SPL
*Five Year Warranty

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC-671R
Product Name Flush-Mount Speaker Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details