Visual Sound, Inc. Clean-Room Speaker PC-5CL

Description
TOA Electronics, Inc. Splash-Resistant Speaker *For humid and/or high temperature applications *3.5" full-range cone driver *1.5 and 0.5 W taps *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4° F to +140° F
Description
TOA Electronics, Inc. Splash-Resistant Speaker *For humid and/or high temperature applications *3.5" full-range cone driver *1.5 and 0.5 W taps *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4° F to +140° F

Suppliers

Company
Product
Description
Supplier Links
Clean-Room Speaker - PC-5CL - Visual Sound, Inc.
Broomall, PA, USA
Clean-Room Speaker
PC-5CL
Clean-Room Speaker PC-5CL
TOA Electronics, Inc. Splash-Resistant Speaker *For humid and/or high temperature applications *3.5" full-range cone driver *1.5 and 0.5 W taps *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4° F to +140° F

TOA Electronics, Inc.

Splash-Resistant Speaker

*For humid and/or high temperature applications
*3.5" full-range cone driver
*1.5 and 0.5 W taps
*Sensitivity: 87 dB (1 W / 1 m)
*Frequency response: 150 - 20k Hz
*Temperature range: -4° F to +140° F

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC-5CL
Product Name Clean-Room Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details