Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 6in Deep P875X-6

Description
Lowell Manufacturing Company P875X-6: 8.81"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L
Description
Lowell Manufacturing Company P875X-6: 8.81"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 6in Deep - P875X-6 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 6in Deep
P875X-6
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 6in Deep P875X-6
Lowell Manufacturing Company P875X-6: 8.81"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Lowell Manufacturing Company

P875X-6: 8.81"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P875X-6
Product Name Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 6in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details