Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 10in Sq x 6in Deep P68X-6

Description
Lowell Manufacturing Company P68X-6: 10"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP
Description
Lowell Manufacturing Company P68X-6: 10"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 10in Sq x 6in Deep - P68X-6 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 10in Sq x 6in Deep
P68X-6
Backbox-Surface-8in Spkr, Steel, 10in Sq x 6in Deep P68X-6
Lowell Manufacturing Company P68X-6: 10"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Lowell Manufacturing Company

P68X-6: 10"sq. x 6"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P68X-6
Product Name Backbox-Surface-8in Spkr, Steel, 10in Sq x 6in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details