Visual Sound, Inc. P Series Speaker P5278P

Description
OWI, Inc. • 70 Volt system, 8 Ohms selectable. • 5" woofer, 2-way, ported. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 20 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.
Description
OWI, Inc. • 70 Volt system, 8 Ohms selectable. • 5" woofer, 2-way, ported. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 20 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

Suppliers

Company
Product
Description
Supplier Links
P Series Speaker - P5278P - Visual Sound, Inc.
Broomall, PA, USA
P Series Speaker
P5278P
P Series Speaker P5278P
OWI, Inc. • 70 Volt system, 8 Ohms selectable. • 5" woofer, 2-way, ported. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 20 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

OWI, Inc.

• 70 Volt system, 8 Ohms selectable. • 5" woofer, 2-way, ported. • 40 Watts maximum power and 20 Watts minimum power. • 2.5, 5, 10, 20 Watt transformer tap. • "U" bracket included for wall or ceiling mount installation. Extruding feet for upward tilt. • Weatherized. • Plastic enclosure. • Aluminum grill material. • Color/s: Black or Paintable White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P5278P
Product Name P Series Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speaker - JC8WP-4A - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 94 dB
View Details