MISCO Speaker JC8WP-4A

Description
Key Features: 8" (205 Mm), 4 Ohm Full Range, 15 Watt Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet
Description
Key Features: 8" (205 Mm), 4 Ohm Full Range, 15 Watt Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC8WP-4A - MISCO
Minneapolis, MN, USA
Speaker
JC8WP-4A
Speaker JC8WP-4A
Key Features: 8" (205 Mm), 4 Ohm Full Range, 15 Watt Ferrite Magnet, Red Acrylic Treated Cloth Cone;

Key Features:

  • 8" (205 Mm), 4 Ohm
  • Full Range, 15 Watt
  • Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC8WP-4A
Product Name Speaker
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC22S-FR - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details