Visual Sound, Inc. 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner P461-AVT

Description
NEC Display Solutions Expand your messaging options with the superior Full HD screen performance of the 46" NEC P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest connectivity, widest display control, and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Digital tuner allows for high-definition television capabilities Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Description
NEC Display Solutions Expand your messaging options with the superior Full HD screen performance of the 46" NEC P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest connectivity, widest display control, and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Digital tuner allows for high-definition television capabilities Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner
P461-AVT
46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner P461-AVT
NEC Display Solutions Expand your messaging options with the superior Full HD screen performance of the 46" NEC P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest connectivity, widest display control, and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail. Built-in expansion slot allows for seamless integration of future third-party components Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 10 x 10 Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership Digital tuner allows for high-definition television capabilities Ethernet and RS-232 Control and Communication allows for ease in remote monitoring

NEC Display Solutions

Expand your messaging options with the superior Full HD screen performance of the 46" NEC P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest connectivity, widest display control, and the Enhanced Digital Signage Technology Suite, which touts more than 30 advanced features, this display delivers stunning visual impact for environments such as quick-service restaurants, airports, healthcare and retail.

  • Built-in expansion slot allows for seamless integration of future third-party components
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Comprehensive input panel connects you to the latest peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Enhanced Digital Signage Technology Suite boasts more than 30 advanced features that enhance display management, improve screen performance and lower the total cost of ownership
  • Digital tuner allows for high-definition television capabilities Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P461-AVT
Product Name 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner 46" Professional-Grade Large-Screen Display w/ AV Inputs & Digital Tuner
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
8.0
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details