General Digital Corporation Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor 90-850-150

Description
Sunlight readable LCD monitor with LED backlight (Display Model #979) 20.1 inch, 1600 x 1200 UXGA resolution Maximum brightness programmable up to 800 nits Low power, long life, LED backlight 0% to 100% backlight dimming Surface Capacitive Touch Screen Overlay Antireflective film mounted to rear to minimize internal reflections Industrial-grade, Aluminum Enclosure Supports VESA mounting Front accessible silicone OSD with programmable brightness LED backlights Speaker for alarm annunciation Optional Panel Mount Adaptor Bracket Smart Fan Controller Automatically controls fan activation and fan speed to reduce noise Integrated Power Supply (externally mounted) Power factor correction Auto power-on Connectors Analog VGA: DE-15 Socket NTSC: BNC DVI-D: 30-pin Micro Cross Socket Power: IEC-320 AC Plug with On/Off rocker switch Touch: DE-9 Socket Operating temperature: 0° C to +50° C
Description
Sunlight readable LCD monitor with LED backlight (Display Model #979) 20.1 inch, 1600 x 1200 UXGA resolution Maximum brightness programmable up to 800 nits Low power, long life, LED backlight 0% to 100% backlight dimming Surface Capacitive Touch Screen Overlay Antireflective film mounted to rear to minimize internal reflections Industrial-grade, Aluminum Enclosure Supports VESA mounting Front accessible silicone OSD with programmable brightness LED backlights Speaker for alarm annunciation Optional Panel Mount Adaptor Bracket Smart Fan Controller Automatically controls fan activation and fan speed to reduce noise Integrated Power Supply (externally mounted) Power factor correction Auto power-on Connectors Analog VGA: DE-15 Socket NTSC: BNC DVI-D: 30-pin Micro Cross Socket Power: IEC-320 AC Plug with On/Off rocker switch Touch: DE-9 Socket Operating temperature: 0° C to +50° C

Suppliers

Company
Product
Description
Supplier Links
Saber Standalone Solar/LS20 – 20.1
South Windsor, CT, USA
Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor
90-850-150
Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor 90-850-150
Sunlight readable LCD monitor with LED backlight (Display Model #979) 20.1 inch, 1600 x 1200 UXGA resolution Maximum brightness programmable up to 800 nits Low power, long life, LED backlight 0% to 100% backlight dimming Surface Capacitive Touch Screen Overlay Antireflective film mounted to rear to minimize internal reflections Industrial-grade, Aluminum Enclosure Supports VESA mounting Front accessible silicone OSD with programmable brightness LED backlights Speaker for alarm annunciation Optional Panel Mount Adaptor Bracket Smart Fan Controller Automatically controls fan activation and fan speed to reduce noise Integrated Power Supply (externally mounted) Power factor correction Auto power-on Connectors Analog VGA: DE-15 Socket NTSC: BNC DVI-D: 30-pin Micro Cross Socket Power: IEC-320 AC Plug with On/Off rocker switch Touch: DE-9 Socket Operating temperature: 0° C to +50° C
  • Sunlight readable LCD monitor with LED backlight (Display Model #979)
    • 20.1 inch, 1600 x 1200 UXGA resolution
    • Maximum brightness programmable up to 800 nits
    • Low power, long life, LED backlight
    • 0% to 100% backlight dimming
  • Surface Capacitive Touch Screen Overlay
    • Antireflective film mounted to rear to minimize internal reflections
  • Industrial-grade, Aluminum Enclosure
    • Supports VESA mounting
    • Front accessible silicone OSD with programmable brightness LED backlights
    • Speaker for alarm annunciation
    • Optional Panel Mount Adaptor Bracket
  • Smart Fan Controller
    • Automatically controls fan activation and fan speed to reduce noise
  • Integrated Power Supply (externally mounted)
    • Power factor correction
    • Auto power-on
  • Connectors
    • Analog VGA: DE-15 Socket
    • NTSC: BNC
    • DVI-D: 30-pin Micro Cross Socket
    • Power: IEC-320 AC Plug with On/Off rocker switch
    • Touch: DE-9 Socket
  • Operating temperature: 0° C to +50° C
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-850-150
Product Name Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor
Monitor Type LCD Display
Features Picture in Picture; EMI/RFI Shielding; Ruggidized Housing; Zoom Capabilities
Color Color
Input Types Component (optional feature); Composite; DVI; HDMI; RGB; S-Video; VGA
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21.5
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Lenovo Y27g 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details