Visual Sound, Inc. 32" WXGA High Bright LCD Flat Panel Display P32LHB

Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LHB is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 1000 cd/m2 Contrast ratio: 1600:1 Dimensions: 32" (W) x 19.74" (H) x 3.78" (D) Weight: 51 lbs VESA standard 100mm / 200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing: 178° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Plug & Play - DDC1 / DDC2B RS232C control and loop through Optional - AR Protection Glass / Auto-brightness level sensor / Touch Screen
Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LHB is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 1000 cd/m2 Contrast ratio: 1600:1 Dimensions: 32" (W) x 19.74" (H) x 3.78" (D) Weight: 51 lbs VESA standard 100mm / 200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing: 178° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Plug & Play - DDC1 / DDC2B RS232C control and loop through Optional - AR Protection Glass / Auto-brightness level sensor / Touch Screen

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" WXGA High Bright LCD Flat Panel Display
P32LHB
32" WXGA High Bright LCD Flat Panel Display P32LHB
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LHB is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. Brightness: 1000 cd/m2 Contrast ratio: 1600:1 Dimensions: 32" (W) x 19.74" (H) x 3.78" (D) Weight: 51 lbs VESA standard 100mm / 200mm mounting holes Backlight life: 60,000 hours Video response time: 8 ms Off axis viewing: 178° Horizontal & Vertical WXGA (1366x768) native resolution Up to UXGA (compressed) DVI-D, RGB 15 pin, Composite, S-Video DPMS (Display Power Management System) Plug & Play - DDC1 / DDC2B RS232C control and loop through Optional - AR Protection Glass / Auto-brightness level sensor / Touch Screen

Toshiba Display Systems

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LHB is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8 ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see.

  • Brightness: 1000 cd/m2
  • Contrast ratio: 1600:1
  • Dimensions: 32" (W) x 19.74" (H) x 3.78" (D)
  • Weight: 51 lbs
  • VESA standard 100mm / 200mm mounting holes
  • Backlight life: 60,000 hours
  • Video response time: 8 ms
  • Off axis viewing: 178° Horizontal & Vertical
  • WXGA (1366x768) native resolution
  • Up to UXGA (compressed)
  • DVI-D, RGB 15 pin, Composite, S-Video
  • DPMS (Display Power Management System)
  • Plug & Play - DDC1 / DDC2B
  • RS232C control and loop through
  • Optional - AR Protection Glass / Auto-brightness level sensor / Touch Screen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P32LHB
Product Name 32" WXGA High Bright LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types Composite; RGB
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details