Acnodes Corporation Waterproof Stainless Steel Monitors PMN80120

Description
Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB Option for Resistive touch screen with USB MIL-STD-810G compliance for shock and vibration 110 to 240VAC power input
Datasheet
Description
Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB Option for Resistive touch screen with USB MIL-STD-810G compliance for shock and vibration 110 to 240VAC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Stainless Steel Monitors - PMN80120 - Acnodes Corporation
Chino, CA, United States
Waterproof Stainless Steel Monitors
PMN80120
Waterproof Stainless Steel Monitors PMN80120
Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB Option for Resistive touch screen with USB MIL-STD-810G compliance for shock and vibration 110 to 240VAC power input

Full IP66 rated anti-corrosion stainless steel housing
12.1 inch 1024 x 768 450-nit industrial LCD monitor
Option for 1000-nit high brightness display & optical bonding
VGA video input, option for DVI or HDMI input
P-cap multi-touch screen with USB
Option for Resistive touch screen with USB
MIL-STD-810G compliance for shock and vibration
110 to 240VAC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PMN80120
Product Name Waterproof Stainless Steel Monitors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
10.1
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details