Visual Sound, Inc. P-DELUXE RIGID FRAME P-DELUXE

Description
Stewart Filmscreen Corp. The Deluxe frame features a 3 1/4" wide frame with 45 degree mitered corners and a beveled edge bringing the screen's image area closer to the frame while acting as a projection over-scan border. This frame can be inset into a wall or cabinet. Freestanding or hanging (flying) systems are also offered. Allows for easy installation of any rigid glass or acrylic screen material Sturdy aluminum construction 3.25" Exposed frame surface Beveled edge (45 degree) bringing the image closer to the audience Designed for aperture mount type application Stewart's optional VeLux™ appliqué is available
Description
Stewart Filmscreen Corp. The Deluxe frame features a 3 1/4" wide frame with 45 degree mitered corners and a beveled edge bringing the screen's image area closer to the frame while acting as a projection over-scan border. This frame can be inset into a wall or cabinet. Freestanding or hanging (flying) systems are also offered. Allows for easy installation of any rigid glass or acrylic screen material Sturdy aluminum construction 3.25" Exposed frame surface Beveled edge (45 degree) bringing the image closer to the audience Designed for aperture mount type application Stewart's optional VeLux™ appliqué is available

Suppliers

Company
Product
Description
Supplier Links
P-DELUXE RIGID FRAME - P-DELUXE - Visual Sound, Inc.
Broomall, PA, USA
P-DELUXE RIGID FRAME
P-DELUXE
P-DELUXE RIGID FRAME P-DELUXE
Stewart Filmscreen Corp. The Deluxe frame features a 3 1/4" wide frame with 45 degree mitered corners and a beveled edge bringing the screen's image area closer to the frame while acting as a projection over-scan border. This frame can be inset into a wall or cabinet. Freestanding or hanging (flying) systems are also offered. Allows for easy installation of any rigid glass or acrylic screen material Sturdy aluminum construction 3.25" Exposed frame surface Beveled edge (45 degree) bringing the image closer to the audience Designed for aperture mount type application Stewart's optional VeLux™ appliqué is available

Stewart Filmscreen Corp.

The Deluxe frame features a 3 1/4" wide frame with 45 degree mitered corners and a beveled edge bringing the screen's image area closer to the frame while acting as a projection over-scan border. This frame can be inset into a wall or cabinet. Freestanding or hanging (flying) systems are also offered.

  • Allows for easy installation of any rigid glass or acrylic screen material
  • Sturdy aluminum construction
  • 3.25" Exposed frame surface
  • Beveled edge (45 degree) bringing the image closer to the audience
  • Designed for aperture mount type application
  • Stewart's optional VeLux™ appliqué is available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P-DELUXE
Product Name P-DELUXE RIGID FRAME
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
15.0
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
ThinkVision E2054 19.5
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details