General Digital Corporation 15.0" Open Frame Sunlight Readable LCD Monitor Kit 90-400-105

Description
General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked General Digital to provide to them a custom Monitor Kit that can be installed into their existing enclosure for use in Banking and Pharmaceutical Drive Through Systems. FEATURES: 15" diagonal transflective LCD 1024 X 768 (XGA) resolution 600 nits (dark room), 1200 nits (direct sunlight) 500:1 contrast ratio (dark room) Viewing angle: ±80° horizontal, +80°/60° vertical Sunlight readable Ruggedized open frame solution Video inputs: VGA DVI-D S-Video (4 Pin Mini Din) Composite (BNC) Optional front bezel Easy mounting design Antireflective protective glass overlay for LCD Ambient light sensor for automatic brightness adjustment Operating temperature: –10° C ~ 70° C 12 Volt desktop power supply Long lifecycle product OPTIONS: Integrated touch screen (resistive, surface capacitive, IR, projected capacitive) Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen) MIL-STD-3009 Class B Type II NVIS (NVG) compatible backlight TYPICAL APPLICATIONS: Kiosk Banking Drive-through pharmaceutical Industrial
Description
General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked General Digital to provide to them a custom Monitor Kit that can be installed into their existing enclosure for use in Banking and Pharmaceutical Drive Through Systems. FEATURES: 15" diagonal transflective LCD 1024 X 768 (XGA) resolution 600 nits (dark room), 1200 nits (direct sunlight) 500:1 contrast ratio (dark room) Viewing angle: ±80° horizontal, +80°/60° vertical Sunlight readable Ruggedized open frame solution Video inputs: VGA DVI-D S-Video (4 Pin Mini Din) Composite (BNC) Optional front bezel Easy mounting design Antireflective protective glass overlay for LCD Ambient light sensor for automatic brightness adjustment Operating temperature: –10° C ~ 70° C 12 Volt desktop power supply Long lifecycle product OPTIONS: Integrated touch screen (resistive, surface capacitive, IR, projected capacitive) Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen) MIL-STD-3009 Class B Type II NVIS (NVG) compatible backlight TYPICAL APPLICATIONS: Kiosk Banking Drive-through pharmaceutical Industrial

Suppliers

Company
Product
Description
Supplier Links
15.0
South Windsor, CT, USA
15.0" Open Frame Sunlight Readable LCD Monitor Kit
90-400-105
15.0" Open Frame Sunlight Readable LCD Monitor Kit 90-400-105
General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked General Digital to provide to them a custom Monitor Kit that can be installed into their existing enclosure for use in Banking and Pharmaceutical Drive Through Systems. FEATURES: 15" diagonal transflective LCD 1024 X 768 (XGA) resolution 600 nits (dark room), 1200 nits (direct sunlight) 500:1 contrast ratio (dark room) Viewing angle: ±80° horizontal, +80°/60° vertical Sunlight readable Ruggedized open frame solution Video inputs: VGA DVI-D S-Video (4 Pin Mini Din) Composite (BNC) Optional front bezel Easy mounting design Antireflective protective glass overlay for LCD Ambient light sensor for automatic brightness adjustment Operating temperature: –10° C ~ 70° C 12 Volt desktop power supply Long lifecycle product OPTIONS: Integrated touch screen (resistive, surface capacitive, IR, projected capacitive) Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen) MIL-STD-3009 Class B Type II NVIS (NVG) compatible backlight TYPICAL APPLICATIONS: Kiosk Banking Drive-through pharmaceutical Industrial

General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked General Digital to provide to them a custom Monitor Kit that can be installed into their existing enclosure for use in Banking and Pharmaceutical Drive Through Systems.

FEATURES:

  • 15" diagonal transflective LCD
    • 1024 X 768 (XGA) resolution
    • 600 nits (dark room), 1200 nits (direct sunlight)
    • 500:1 contrast ratio (dark room)
    • Viewing angle: ±80° horizontal, +80°/60° vertical
  • Sunlight readable
  • Ruggedized open frame solution
    • Video inputs:
      • VGA
      • DVI-D
      • S-Video (4 Pin Mini Din)
      • Composite (BNC)
    • Optional front bezel
    • Easy mounting design
  • Antireflective protective glass overlay for LCD
  • Ambient light sensor for automatic brightness adjustment
  • Operating temperature: –10° C ~ 70° C
  • 12 Volt desktop power supply
  • Long lifecycle product

OPTIONS:

  • Integrated touch screen (resistive, surface capacitive, IR, projected capacitive)
  • Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen)
  • MIL-STD-3009 Class B Type II NVIS (NVG) compatible backlight

TYPICAL APPLICATIONS:

  • Kiosk
  • Banking
  • Drive-through pharmaceutical
  • Industrial
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-400-105
Product Name 15.0" Open Frame Sunlight Readable LCD Monitor Kit
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; DVI; S-Video
Screen Resolution XGA (1024 x 768)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; USB
View Details
Specs
Monitor Type LCD Display
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution XGA (1024 x 768)
View Details