Visual Sound, Inc. Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Blk OS100TB

Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Blk - OS100TB - Visual Sound, Inc.
Broomall, PA, USA
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Blk
OS100TB
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Blk OS100TB
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS100TB
Product Name Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Blk
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - D27TG35-06-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 912 Hz
View Details