Visual Sound, Inc. 16 Channel UHF Wireless Speaker Column System OR-1500

Description
TeachLogic, Inc. System icludes handheld microphone & body-pack transmitter with choice of headband, collar or lapel microphone. Designed specifically for group presentations (up to 200 people) where portable sound is a necessity. Self-contained in a sleek column Orator's operates anywhere and can be mounted on a collapsible stand or wall mount brackets. Battery powered for 5 -6 hours. 16-channel PPL UHF frequency-synthesize d Receiver module featuring AUTO TRACKING function, when receiver setting is on Ch. 0, automatically tracks and locks onto the transmitter operating channel. RF input with preamplifier to improve signal-to-noise ratio while offering high sensitivity and wide dynamic range 1/8" line level input 1/8" line level output 20-watt integrated amplifier with 1 or 2 receiver(s) Built-in NiMH rechargeable battery Choose from a handheld microphone or a body-pack system with Collar, Headband or Lapel microphone
Description
TeachLogic, Inc. System icludes handheld microphone & body-pack transmitter with choice of headband, collar or lapel microphone. Designed specifically for group presentations (up to 200 people) where portable sound is a necessity. Self-contained in a sleek column Orator's operates anywhere and can be mounted on a collapsible stand or wall mount brackets. Battery powered for 5 -6 hours. 16-channel PPL UHF frequency-synthesize d Receiver module featuring AUTO TRACKING function, when receiver setting is on Ch. 0, automatically tracks and locks onto the transmitter operating channel. RF input with preamplifier to improve signal-to-noise ratio while offering high sensitivity and wide dynamic range 1/8" line level input 1/8" line level output 20-watt integrated amplifier with 1 or 2 receiver(s) Built-in NiMH rechargeable battery Choose from a handheld microphone or a body-pack system with Collar, Headband or Lapel microphone

Suppliers

Company
Product
Description
Supplier Links
16 Channel UHF Wireless Speaker Column System - OR-1500 - Visual Sound, Inc.
Broomall, PA, USA
16 Channel UHF Wireless Speaker Column System
OR-1500
16 Channel UHF Wireless Speaker Column System OR-1500
TeachLogic, Inc. System icludes handheld microphone & body-pack transmitter with choice of headband, collar or lapel microphone. Designed specifically for group presentations (up to 200 people) where portable sound is a necessity. Self-contained in a sleek column Orator's operates anywhere and can be mounted on a collapsible stand or wall mount brackets. Battery powered for 5 -6 hours. 16-channel PPL UHF frequency-synthesize d Receiver module featuring AUTO TRACKING function, when receiver setting is on Ch. 0, automatically tracks and locks onto the transmitter operating channel. RF input with preamplifier to improve signal-to-noise ratio while offering high sensitivity and wide dynamic range 1/8" line level input 1/8" line level output 20-watt integrated amplifier with 1 or 2 receiver(s) Built-in NiMH rechargeable battery Choose from a handheld microphone or a body-pack system with Collar, Headband or Lapel microphone

TeachLogic, Inc.

System icludes handheld microphone & body-pack transmitter with choice of headband, collar or lapel microphone.

Designed specifically for group presentations (up to 200 people) where portable sound is a necessity. Self-contained in a sleek column Orator's operates anywhere and can be mounted on a collapsible stand or wall mount brackets. Battery powered for 5 -6 hours.

  • 16-channel PPL UHF frequency-synthesized
  • Receiver module featuring AUTO TRACKING function, when receiver setting is on Ch. 0, automatically tracks and locks onto the transmitter operating channel.
  • RF input with preamplifier to improve signal-to-noise ratio while offering high sensitivity and wide dynamic range
  • 1/8" line level input
  • 1/8" line level output
  • 20-watt integrated amplifier with 1 or 2 receiver(s)
  • Built-in NiMH rechargeable battery
  • Choose from a handheld microphone or a body-pack system with Collar, Headband or Lapel microphone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number OR-1500
Product Name 16 Channel UHF Wireless Speaker Column System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers